Vishay Precision Group RES 36.5 OHM 1/2W 1% AXIAL CMF5536R500FHEB

Description
RES 36.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/2W 1% AXIAL - CMF5536R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/2W 1% AXIAL
CMF5536R500FHEB
RES 36.5 OHM 1/2W 1% AXIAL CMF5536R500FHEB
RES 36.5ohm 1/2W 1% AXIAL

RES 36.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF36.5HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF36.5HFCT-ND
Through Hole Resistors CMF36.5HFCT-ND
36.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF36.5HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF36.5HFTR-ND
Through Hole Resistors CMF36.5HFTR-ND
36.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5536R500FHEB CMF36.5HFCT-ND
Product Name RES 36.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers