Vishay Intertechnology, Inc. Through Hole Resistors CMF5536R500DHRE

Description
36.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536R500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536R500DHRE-ND
Through Hole Resistors CMF5536R500DHRE-ND
36.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.5 OHM 1/2W .5% AXIAL - CMF5536R500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/2W .5% AXIAL
CMF5536R500DHRE
RES 36.5 OHM 1/2W .5% AXIAL CMF5536R500DHRE
RES 36.5ohm 1/2W .5% AXIAL

RES 36.5ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,36.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,36.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3841
Resistor,metal Film,36.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3841
Resistor,Metal Film,36.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,36.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536R500DHRE-ND CMF5536R500DHRE 41C3841
Product Name Through Hole Resistors RES 36.5 OHM 1/2W .5% AXIAL Resistor,metal Film,36.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details