Vishay Intertechnology, Inc. Through Hole Resistors CMF5536R000FKEK

Description
36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536R000FKEK-ND
Through Hole Resistors CMF5536R000FKEK-ND
36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5536R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5536R000FKEK
Metal Film Resistors - CMF5536R000FKEK
Metal Film Resistors - Through Hole CMF-55 36 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-55 36 1% T-1 EK e3

Supplier's Site
Cmf-55 36 1% T-1 Ek E3 Vishay - 48P6629 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36 1% T-1 Ek E3 Vishay
48P6629
Cmf-55 36 1% T-1 Ek E3 Vishay 48P6629
CMF-55 36 1% T-1 EK e3

CMF-55 36 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536R000FKEK-ND CMF5536R000FKEK 48P6629
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 36 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details