Vishay Intertechnology, Inc. Through Hole Resistors CMF5536K520FHEA

Description
36.52 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.52 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536K520FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K520FHEA-ND
Through Hole Resistors CMF5536K520FHEA-ND
36.52 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.52 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.52K OHM 1/2W 1% AXIAL - CMF5536K520FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.52K OHM 1/2W 1% AXIAL
CMF5536K520FHEA
RES 36.52K OHM 1/2W 1% AXIAL CMF5536K520FHEA
RES 36.52Kohm 1/2W 1% AXIAL

RES 36.52Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 36.52K 1% T-2 Ea E3 Vishay - 68P6844 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36.52K 1% T-2 Ea E3 Vishay
68P6844
Cmf-55 36.52K 1% T-2 Ea E3 Vishay 68P6844
CMF-55 36.52K 1% T-2 EA e3

CMF-55 36.52K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K520FHEA-ND CMF5536K520FHEA 68P6844
Product Name Through Hole Resistors RES 36.52K OHM 1/2W 1% AXIAL Cmf-55 36.52K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details