Vishay Intertechnology, Inc. RES 36.5K OHM 1/2W .5% AXIAL CMF5536K500DHEA

Description
RES 36.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 36.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5K OHM 1/2W .5% AXIAL - CMF5536K500DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5K OHM 1/2W .5% AXIAL
CMF5536K500DHEA
RES 36.5K OHM 1/2W .5% AXIAL CMF5536K500DHEA
RES 36.5Kohm 1/2W .5% AXIAL

RES 36.5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5536K500DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K500DHEA-ND
Through Hole Resistors CMF5536K500DHEA-ND
36.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 36.5K .5% T-2 Ea E3 Vishay - 68P6834 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 36.5K .5% T-2 Ea E3 Vishay
68P6834
Cmf-55 36.5K .5% T-2 Ea E3 Vishay 68P6834
CMF-55 36.5K .5% T-2 EA e3

CMF-55 36.5K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K500DHEA CMF5536K500DHEA-ND 68P6834
Product Name RES 36.5K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 36.5K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers