Vishay Intertechnology, Inc. Through Hole Resistors CMF5536K100BEEB70

Description
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5536K100BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5536K100BEEB70-ND
Through Hole Resistors CMF5536K100BEEB70-ND
36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

36.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36.1K OHM 1/2W .1% AXIAL - CMF5536K100BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.1K OHM 1/2W .1% AXIAL
CMF5536K100BEEB70
RES 36.1K OHM 1/2W .1% AXIAL CMF5536K100BEEB70
RES 36.1Kohm 1/2W .1% AXIAL

RES 36.1Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 36.1K .1% T-9 Eb E3 Vishay - 68P6821 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 36.1K .1% T-9 Eb E3 Vishay
68P6821
Cmf-55-70 36.1K .1% T-9 Eb E3 Vishay 68P6821
CMF-55-70 36.1K .1% T-9 EB e3

CMF-55-70 36.1K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5536K100BEEB70-ND CMF5536K100BEEB70 68P6821
Product Name Through Hole Resistors RES 36.1K OHM 1/2W .1% AXIAL Cmf-55-70 36.1K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers