Vishay Intertechnology, Inc. Metal Film Resistors - CMF55365R00FKR6

Description
Metal Film Resistors - Through Hole 1/4watt 365ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 365ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55365R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55365R00FKR6
Metal Film Resistors - CMF55365R00FKR6
Metal Film Resistors - Through Hole 1/4watt 365ohms 1%

Metal Film Resistors - Through Hole 1/4watt 365ohms 1%

Supplier's Site
Through Hole Resistors - CMF55365R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55365R00FKR6-ND
Through Hole Resistors CMF55365R00FKR6-ND
365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55365R00FKR6 CMF55365R00FKR6-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details