Vishay Intertechnology, Inc. RES 365 OHM 1/2W 1% AXIAL CMF55365R00FKEA

Description
RES 365ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/2W 1% AXIAL - CMF55365R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/2W 1% AXIAL
CMF55365R00FKEA
RES 365 OHM 1/2W 1% AXIAL CMF55365R00FKEA
RES 365ohm 1/2W 1% AXIAL

RES 365ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55365R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55365R00FKEA-ND
Through Hole Resistors CMF55365R00FKEA-ND
365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55365R00FKEA CMF55365R00FKEA-ND
Product Name RES 365 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details