Vishay Intertechnology, Inc. RES 365K OHM 1% 50PPM 1/2W CMF55365K00FHEB

Description
RES 365Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 365Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1% 50PPM 1/2W - CMF55365K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1% 50PPM 1/2W
CMF55365K00FHEB
RES 365K OHM 1% 50PPM 1/2W CMF55365K00FHEB
RES 365Kohm 1% 50PPM 1/2W

RES 365Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF365KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF365KHFCT-ND
Through Hole Resistors CMF365KHFCT-ND
365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF365KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF365KHFTR-ND
Through Hole Resistors CMF365KHFTR-ND
365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

365 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 365K 1% T-2 Eb E3 Vishay - 68P6879 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 365K 1% T-2 Eb E3 Vishay
68P6879
Cmf-55 365K 1% T-2 Eb E3 Vishay 68P6879
CMF-55 365K 1% T-2 EB e3

CMF-55 365K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55365K00FHEB CMF365KHFCT-ND 68P6879
Product Name RES 365K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 365K 1% T-2 Eb E3 Vishay
Resistance Range 365000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers