Vishay Intertechnology, Inc. Through Hole Resistors CMF55360R00FKEB39

Description
360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55360R00FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55360R00FKEB39-ND
Through Hole Resistors CMF55360R00FKEB39-ND
360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

360 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55360R00FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55360R00FKEB39
Metal Film Resistors - CMF55360R00FKEB39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-39 360 1% T-1 Eb E3 Vishay - 68P6861 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 360 1% T-1 Eb E3 Vishay
68P6861
Cmf-55-39 360 1% T-1 Eb E3 Vishay 68P6861
CMF-55-39 360 1% T-1 EB e3

CMF-55-39 360 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55360R00FKEB39-ND CMF55360R00FKEB39 68P6861
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-39 360 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details