Vishay Intertechnology, Inc. Through Hole Resistors CMF5535R700DHR6

Description
35.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
35.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5535R700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535R700DHR6-ND
Through Hole Resistors CMF5535R700DHR6-ND
35.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5535R700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5535R700DHR6
Metal Film Resistors - CMF5535R700DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,35.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3752 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3752
Resistor,metal Film,35.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3752
Resistor,Metal Film,35.7Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,35.7Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535R700DHR6-ND CMF5535R700DHR6 41C3752
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,35.7Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers