Vishay Intertechnology, Inc. RES 35.2 OHM 1/2W .1% AXIAL CMF5535R200BHBF

Description
RES 35.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 35.2ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.2 OHM 1/2W .1% AXIAL - CMF5535R200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.2 OHM 1/2W .1% AXIAL
CMF5535R200BHBF
RES 35.2 OHM 1/2W .1% AXIAL CMF5535R200BHBF
RES 35.2ohm 1/2W .1% AXIAL

RES 35.2ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535R200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535R200BHBF-ND
Through Hole Resistors CMF5535R200BHBF-ND
35.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,35.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 96B4212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,35.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
96B4212
Resistor,metal Film,35.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 96B4212
Resistor,Metal Film,35.2Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,35.2Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535R200BHBF CMF5535R200BHBF-ND 96B4212
Product Name RES 35.2 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,35.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.2 ohms 35.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details