Vishay Intertechnology, Inc. Through Hole Resistors CMF5535K700DHEA

Description
35.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
35.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5535K700DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K700DHEA-ND
Through Hole Resistors CMF5535K700DHEA-ND
35.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 35.7K OHM 1/2W .5% AXIAL - CMF5535K700DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/2W .5% AXIAL
CMF5535K700DHEA
RES 35.7K OHM 1/2W .5% AXIAL CMF5535K700DHEA
RES 35.7Kohm 1/2W .5% AXIAL

RES 35.7Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 35.7K .5% T-2 Ea E3 Vishay - 68P6741 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.7K .5% T-2 Ea E3 Vishay
68P6741
Cmf-55 35.7K .5% T-2 Ea E3 Vishay 68P6741
CMF-55 35.7K .5% T-2 EA e3

CMF-55 35.7K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K700DHEA-ND CMF5535K700DHEA 68P6741
Product Name Through Hole Resistors RES 35.7K OHM 1/2W .5% AXIAL Cmf-55 35.7K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers