Vishay Intertechnology, Inc. Metal Film Resistors - CMF5535K700BER670

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5535K700BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5535K700BER670
Metal Film Resistors - CMF5535K700BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5535K700BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K700BER670-ND
Through Hole Resistors CMF5535K700BER670-ND
35.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,357Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3728 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3728
Resistor,metal Film,357Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3728
Resistor,Metal Film,357KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,357KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K700BER670 CMF5535K700BER670-ND 41C3728
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,357Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details