Vishay Precision Group RES 35.25K OHM 1/2W 0.1% AXIAL CMF5535K250BEBF

Description
RES 35.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 35.25Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.25K OHM 1/2W 0.1% AXIAL - CMF5535K250BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.25K OHM 1/2W 0.1% AXIAL
CMF5535K250BEBF
RES 35.25K OHM 1/2W 0.1% AXIAL CMF5535K250BEBF
RES 35.25Kohm 1/2W 0.1% AXIAL

RES 35.25Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5535K250BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K250BEBF-ND
Through Hole Resistors CMF5535K250BEBF-ND
35.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.25 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film 35.25Mohm 250Mw 0.1%; Resistance Vishay - 39C3494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film 35.25Mohm 250Mw 0.1%; Resistance Vishay
39C3494
Resistor, Metal Film 35.25Mohm 250Mw 0.1%; Resistance Vishay 39C3494
RESISTOR, METAL FILM 35.25MOHM 250mW 0.1%; Resistance:35.25Mohm ; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM 35.25MOHM 250mW 0.1%; Resistance:35.25Mohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K250BEBF CMF5535K250BEBF-ND 39C3494
Product Name RES 35.25K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor, Metal Film 35.25Mohm 250Mw 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 35250 ohms 3.53E7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details