Vishay Intertechnology, Inc. Through Hole Resistors CMF5535K200BHEK

Description
35.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
35.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5535K200BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5535K200BHEK-ND
Through Hole Resistors CMF5535K200BHEK-ND
35.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

35.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5535K200BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5535K200BHEK
Metal Film Resistors - CMF5535K200BHEK
Metal Film Resistors - Through Hole 35.2Kohm .1% 50PPM 1/4W

Metal Film Resistors - Through Hole 35.2Kohm .1% 50PPM 1/4W

Supplier's Site
Cmf-55 35.2K .1% T-2 Ek E3 Vishay - 68P6726 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 35.2K .1% T-2 Ek E3 Vishay
68P6726
Cmf-55 35.2K .1% T-2 Ek E3 Vishay 68P6726
CMF-55 35.2K .1% T-2 EK e3

CMF-55 35.2K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5535K200BHEK-ND CMF5535K200BHEK 68P6726
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 35.2K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers