Vishay Intertechnology, Inc. RES 357 OHM 1/2W 1% AXIAL CMF55357R00FKR6

Description
RES 357ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/2W 1% AXIAL - CMF55357R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/2W 1% AXIAL
CMF55357R00FKR6
RES 357 OHM 1/2W 1% AXIAL CMF55357R00FKR6
RES 357ohm 1/2W 1% AXIAL

RES 357ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55357R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55357R00FKR6-ND
Through Hole Resistors CMF55357R00FKR6-ND
357 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,357Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,357Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3791
Resistor,metal Film,357Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3791
Resistor,Metal Film,357Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,357Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55357R00FKR6 CMF55357R00FKR6-ND 41C3791
Product Name RES 357 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,357Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details