Vishay Intertechnology, Inc. RES 357 OHM 1/2W 1% AXIAL CMF55357R00FKEK

Description
RES 357ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/2W 1% AXIAL - CMF55357R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/2W 1% AXIAL
CMF55357R00FKEK
RES 357 OHM 1/2W 1% AXIAL CMF55357R00FKEK
RES 357ohm 1/2W 1% AXIAL

RES 357ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55357R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55357R00FKEK-ND
Through Hole Resistors CMF55357R00FKEK-ND
357 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 357 1% T-1 Ek E3 Vishay - 48P6622 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 357 1% T-1 Ek E3 Vishay
48P6622
Cmf-55 357 1% T-1 Ek E3 Vishay 48P6622
CMF-55 357 1% T-1 EK e3

CMF-55 357 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55357R00FKEK CMF55357R00FKEK-ND 48P6622
Product Name RES 357 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 357 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details