Vishay Intertechnology, Inc. RES 357 OHM 1/2W .5% AXIAL CMF55357R00DHEA

Description
RES 357ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/2W .5% AXIAL - CMF55357R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/2W .5% AXIAL
CMF55357R00DHEA
RES 357 OHM 1/2W .5% AXIAL CMF55357R00DHEA
RES 357ohm 1/2W .5% AXIAL

RES 357ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55357R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55357R00DHEA-ND
Through Hole Resistors CMF55357R00DHEA-ND
357 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

357 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 357 .5% T-2 Ea E3 Vishay - 68P6809 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 357 .5% T-2 Ea E3 Vishay
68P6809
Cmf-55 357 .5% T-2 Ea E3 Vishay 68P6809
CMF-55 357 .5% T-2 EA e3

CMF-55 357 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55357R00DHEA CMF55357R00DHEA-ND 68P6809
Product Name RES 357 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 357 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers