Vishay Intertechnology, Inc. Through Hole Resistors CMF5534K800FKBF

Description
34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5534K800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5534K800FKBF-ND
Through Hole Resistors CMF5534K800FKBF-ND
34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5534K800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5534K800FKBF
Metal Film Resistors - CMF5534K800FKBF
Metal Film Resistors - Through Hole 1/4watt 34.8Kohms 1% 100ppm

Metal Film Resistors - Through Hole 1/4watt 34.8Kohms 1% 100ppm

Supplier's Site
Resistor,metal Film,348Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,348Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3664
Resistor,metal Film,348Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3664
Resistor,Metal Film,348KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,348KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5534K800FKBF-ND CMF5534K800FKBF 41C3664
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,348Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details