Vishay Intertechnology, Inc. RES 348 OHM 1/2W 1% AXIAL CMF55348R00FKRE70

Description
RES 348ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/2W 1% AXIAL - CMF55348R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/2W 1% AXIAL
CMF55348R00FKRE70
RES 348 OHM 1/2W 1% AXIAL CMF55348R00FKRE70
RES 348ohm 1/2W 1% AXIAL

RES 348ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55348R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55348R00FKRE70-ND
Through Hole Resistors CMF55348R00FKRE70-ND
348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 348 1% T-1 R36 Vishay - 68P6717 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 348 1% T-1 R36 Vishay
68P6717
Cmf-55-70 348 1% T-1 R36 Vishay 68P6717
CMF-55-70 348 1% T-1 R36

CMF-55-70 348 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348R00FKRE70 CMF55348R00FKRE70-ND 68P6717
Product Name RES 348 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 348 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details