Vishay Intertechnology, Inc. RES 348K OHM 1/2W 1% AXIAL CMF55348K00FHEB

Description
RES 348Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1/2W 1% AXIAL - CMF55348K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1/2W 1% AXIAL
CMF55348K00FHEB
RES 348K OHM 1/2W 1% AXIAL CMF55348K00FHEB
RES 348Kohm 1/2W 1% AXIAL

RES 348Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF348KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF348KHFTR-ND
Through Hole Resistors CMF348KHFTR-ND
348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

348 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 348K 1% T-2 Eb E3 Vishay - 68P6699 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 348K 1% T-2 Eb E3 Vishay
68P6699
Cmf-55 348K 1% T-2 Eb E3 Vishay 68P6699
CMF-55 348K 1% T-2 EB e3

CMF-55 348K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55348K00FHEB CMF348KHFTR-ND 68P6699
Product Name RES 348K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 348K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details