Vishay Intertechnology, Inc. RES 344K OHM 1/2W 1% AXIAL CMF55344K00FKR6

Description
RES 344Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 344Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 344K OHM 1/2W 1% AXIAL - CMF55344K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 344K OHM 1/2W 1% AXIAL
CMF55344K00FKR6
RES 344K OHM 1/2W 1% AXIAL CMF55344K00FKR6
RES 344Kohm 1/2W 1% AXIAL

RES 344Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55344K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55344K00FKR6-ND
Through Hole Resistors CMF55344K00FKR6-ND
344 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

344 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 344K 1% T-1 Re6 Vishay - 68P6691 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 344K 1% T-1 Re6 Vishay
68P6691
Cmf-55 344K 1% T-1 Re6 Vishay 68P6691
CMF-55 344K 1% T-1 RE6

CMF-55 344K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55344K00FKR6 CMF55344K00FKR6-ND 68P6691
Product Name RES 344K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 344K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 344000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers