Vishay Intertechnology, Inc. RES 340 OHM 1/2W .5% AXIAL CMF55340R00DHEA

Description
RES 340ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/2W .5% AXIAL - CMF55340R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/2W .5% AXIAL
CMF55340R00DHEA
RES 340 OHM 1/2W .5% AXIAL CMF55340R00DHEA
RES 340ohm 1/2W .5% AXIAL

RES 340ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55340R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55340R00DHEA-ND
Through Hole Resistors CMF55340R00DHEA-ND
340 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55340R00DHEA CMF55340R00DHEA-ND
Product Name RES 340 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details