Vishay Intertechnology, Inc. RES 340K OHM 1/2W .1% AXIAL CMF55340K00BEEA

Description
RES 340Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1/2W .1% AXIAL - CMF55340K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1/2W .1% AXIAL
CMF55340K00BEEA
RES 340K OHM 1/2W .1% AXIAL CMF55340K00BEEA
RES 340Kohm 1/2W .1% AXIAL

RES 340Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55340K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55340K00BEEA-ND
Through Hole Resistors CMF55340K00BEEA-ND
340 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 340K .1% T-9 Ea E3 Vishay - 68P6655 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 340K .1% T-9 Ea E3 Vishay
68P6655
Cmf-55 340K .1% T-9 Ea E3 Vishay 68P6655
CMF-55 340K .1% T-9 EA e3

CMF-55 340K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55340K00BEEA CMF55340K00BEEA-ND 68P6655
Product Name RES 340K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 340K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details