Vishay Intertechnology, Inc. Metal Film Resistors - CMF5533R200FKEB

Description
Metal Film Resistors - Through Hole 1/4watt 33.2ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 33.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5533R200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5533R200FKEB
Metal Film Resistors - CMF5533R200FKEB
Metal Film Resistors - Through Hole 1/4watt 33.2ohms 1%

Metal Film Resistors - Through Hole 1/4watt 33.2ohms 1%

Supplier's Site
Through Hole Resistors - CMF5533R200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R200FKEB-ND
Through Hole Resistors CMF5533R200FKEB-ND
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 33.2 1% T-1 Eb E3 Vishay - 48P6580 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33.2 1% T-1 Eb E3 Vishay
48P6580
Cmf-55 33.2 1% T-1 Eb E3 Vishay 48P6580
CMF-55 33.2 1% T-1 EB e3

CMF-55 33.2 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R200FKEB CMF5533R200FKEB-ND 48P6580
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 33.2 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details