Vishay Intertechnology, Inc. RES 33.2 OHM 1/2W 1% AXIAL CMF5533R200FHR6

Description
RES 33.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/2W 1% AXIAL - CMF5533R200FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/2W 1% AXIAL
CMF5533R200FHR6
RES 33.2 OHM 1/2W 1% AXIAL CMF5533R200FHR6
RES 33.2ohm 1/2W 1% AXIAL

RES 33.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R200FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R200FHR6-ND
Through Hole Resistors CMF5533R200FHR6-ND
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C3515
Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C3515
Resistor,Metal Film,33.2Ohms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33.2Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R200FHR6 CMF5533R200FHR6-ND 41C3515
Product Name RES 33.2 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details