Vishay Intertechnology, Inc. RES 33.2 OHM 1/2W 1% AXIAL CMF5533R200FHBF70

Description
RES 33.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/2W 1% AXIAL - CMF5533R200FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/2W 1% AXIAL
CMF5533R200FHBF70
RES 33.2 OHM 1/2W 1% AXIAL CMF5533R200FHBF70
RES 33.2ohm 1/2W 1% AXIAL

RES 33.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R200FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R200FHBF70-ND
Through Hole Resistors CMF5533R200FHBF70-ND
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 33.2 1% T-2 B14 Vishay - 68P6475 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 33.2 1% T-2 B14 Vishay
68P6475
Cmf-55-70 33.2 1% T-2 B14 Vishay 68P6475
CMF-55-70 33.2 1% T-2 B14

CMF-55-70 33.2 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R200FHBF70 CMF5533R200FHBF70-ND 68P6475
Product Name RES 33.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 33.2 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details