Vishay Intertechnology, Inc. RES 33 OHM 1/2W 5% AXIAL CMF5533R000JKR6

Description
RES 33ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/2W 5% AXIAL - CMF5533R000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 5% AXIAL
CMF5533R000JKR6
RES 33 OHM 1/2W 5% AXIAL CMF5533R000JKR6
RES 33ohm 1/2W 5% AXIAL

RES 33ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R000JKR6-ND
Through Hole Resistors CMF5533R000JKR6-ND
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 33 5% T-1 Re6 Vishay - 68P6463 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33 5% T-1 Re6 Vishay
68P6463
Cmf-55 33 5% T-1 Re6 Vishay 68P6463
CMF-55 33 5% T-1 RE6

CMF-55 33 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R000JKR6 CMF5533R000JKR6-ND 68P6463
Product Name RES 33 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 33 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details