Vishay Intertechnology, Inc. RES 33 OHM 1/2W 1% AXIAL CMF5533R000FHR6

Description
RES 33ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/2W 1% AXIAL - CMF5533R000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 1% AXIAL
CMF5533R000FHR6
RES 33 OHM 1/2W 1% AXIAL CMF5533R000FHR6
RES 33ohm 1/2W 1% AXIAL

RES 33ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R000FHR6-ND
Through Hole Resistors CMF5533R000FHR6-ND
33 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 33 Ohm, +/1 Percent, 50 Ppm Vishay - 41C3492 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 33 Ohm, +/1 Percent, 50 Ppm Vishay
41C3492
Cmf55, 33 Ohm, +/1 Percent, 50 Ppm Vishay 41C3492
CMF55, 33 Ohm, +/- 1 Percent, 50 ppm

CMF55, 33 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R000FHR6 CMF5533R000FHR6-ND 41C3492
Product Name RES 33 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 33 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details