Vishay Intertechnology, Inc. Through Hole Resistors CMF5533K600DHEB

Description
33.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5533K600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K600DHEB-ND
Through Hole Resistors CMF5533K600DHEB-ND
33.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33.6K OHM 1/2W .5% AXIAL - CMF5533K600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.6K OHM 1/2W .5% AXIAL
CMF5533K600DHEB
RES 33.6K OHM 1/2W .5% AXIAL CMF5533K600DHEB
RES 33.6Kohm 1/2W .5% AXIAL

RES 33.6Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 33.6K .5% T-2 Eb E3 Vishay - 68P6451 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33.6K .5% T-2 Eb E3 Vishay
68P6451
Cmf-55 33.6K .5% T-2 Eb E3 Vishay 68P6451
CMF-55 33.6K .5% T-2 EB e3

CMF-55 33.6K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K600DHEB-ND CMF5533K600DHEB 68P6451
Product Name Through Hole Resistors RES 33.6K OHM 1/2W .5% AXIAL Cmf-55 33.6K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details