Vishay Intertechnology, Inc. RES 33.2K OHM 1/2W 1% AXIAL CMF5533K200FLRE

Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote
Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/2W 1% AXIAL - CMF5533K200FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W 1% AXIAL
CMF5533K200FLRE
RES 33.2K OHM 1/2W 1% AXIAL CMF5533K200FLRE
RES 33.2Kohm 1/2W 1% AXIAL

RES 33.2Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 33.2K 1% T-0 R36 Vishay - 68P6449 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33.2K 1% T-0 R36 Vishay
68P6449
Cmf-55 33.2K 1% T-0 R36 Vishay 68P6449
CMF-55 33.2K 1% T-0 R36

CMF-55 33.2K 1% T-0 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5533K200FLRE 68P6449
Product Name RES 33.2K OHM 1/2W 1% AXIAL Cmf-55 33.2K 1% T-0 R36 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details