Vishay Intertechnology, Inc. RES 33.2K OHM 1/2W 0.5% AXIAL CMF5533K200DHBF

Description
RES 33.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/2W 0.5% AXIAL - CMF5533K200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W 0.5% AXIAL
CMF5533K200DHBF
RES 33.2K OHM 1/2W 0.5% AXIAL CMF5533K200DHBF
RES 33.2Kohm 1/2W 0.5% AXIAL

RES 33.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533K200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K200DHBF-ND
Through Hole Resistors CMF5533K200DHBF-ND
33.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3460 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3460
Resistor,metal Film,33.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3460
Resistor,Metal Film,33.2KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33.2KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K200DHBF CMF5533K200DHBF-ND 41C3460
Product Name RES 33.2K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,33.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details