The Vishay CMF55 series metal film resistor, specifically part number 60AC8229, features a resistance value of 332 kΩ with a power rating of 500 mW. It has a voltage rating of 250 V and a tolerance of ±1%. The temperature coefficient is specified at ±50 ppm/°C, indicating stable performance across varying temperatures. This resistor is designed with an axial leaded configuration and is RoHS compliant, making it suitable for environmentally conscious applications. The CMF55 series is known for its precision and reliability in industrial settings, making it a viable choice for engineers seeking high-quality resistors for their projects.
Resistance:332kohm; Product Range:CMF55 Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 60AC8229 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 332000 ohms |
| Tolerance | 1 +/- % |