Vishay Intertechnology, Inc. RES 332K OHM 1/2W .1% AXIAL CMF55332K00BHEB

Description
RES 332Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/2W .1% AXIAL - CMF55332K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/2W .1% AXIAL
CMF55332K00BHEB
RES 332K OHM 1/2W .1% AXIAL CMF55332K00BHEB
RES 332Kohm 1/2W .1% AXIAL

RES 332Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55332K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55332K00BHEB-ND
Through Hole Resistors CMF55332K00BHEB-ND
332 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

332 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 332K .1% T-2 Eb E3 Vishay - 68P6534 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 332K .1% T-2 Eb E3 Vishay
68P6534
Cmf-55 332K .1% T-2 Eb E3 Vishay 68P6534
CMF-55 332K .1% T-2 EB e3

CMF-55 332K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55332K00BHEB CMF55332K00BHEB-ND 68P6534
Product Name RES 332K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 332K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details