Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55332K00BER8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55332K00BER8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55332K00BER8
Vishay/DaleMetal Film Resistors - CMF55332K00BER8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 332 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C3543 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 332 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C3543
Cmf55, 332 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C3543
CMF55, 332 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 332 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55332K00BER8 41C3543
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 332 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details