Vishay Intertechnology, Inc. Through Hole Resistors CMF5532R400FKRE70

Description
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532R400FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532R400FKRE70-ND
Through Hole Resistors CMF5532R400FKRE70-ND
32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32.4 OHM 1/2W 1% AXIAL - CMF5532R400FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 1/2W 1% AXIAL
CMF5532R400FKRE70
RES 32.4 OHM 1/2W 1% AXIAL CMF5532R400FKRE70
RES 32.4ohm 1/2W 1% AXIAL

RES 32.4ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 32.4 1% T-1 R36 Vishay - 68P6360 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 32.4 1% T-1 R36 Vishay
68P6360
Cmf-55-70 32.4 1% T-1 R36 Vishay 68P6360
CMF-55-70 32.4 1% T-1 R36

CMF-55-70 32.4 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532R400FKRE70-ND CMF5532R400FKRE70 68P6360
Product Name Through Hole Resistors RES 32.4 OHM 1/2W 1% AXIAL Cmf-55-70 32.4 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details