Vishay Intertechnology, Inc. RES 32.6K OHM 1/2W 0.1% AXIAL CMF5532K600BEEB

Description
RES 32.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 32.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.6K OHM 1/2W 0.1% AXIAL - CMF5532K600BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.6K OHM 1/2W 0.1% AXIAL
CMF5532K600BEEB
RES 32.6K OHM 1/2W 0.1% AXIAL CMF5532K600BEEB
RES 32.6Kohm 1/2W 0.1% AXIAL

RES 32.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K600BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K600BEEB-ND
Through Hole Resistors CMF5532K600BEEB-ND
32.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 32.6K .1% T-9 Eb E3 Vishay - 68P6339 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32.6K .1% T-9 Eb E3 Vishay
68P6339
Cmf-55 32.6K .1% T-9 Eb E3 Vishay 68P6339
CMF-55 32.6K .1% T-9 EB e3

CMF-55 32.6K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K600BEEB CMF5532K600BEEB-ND 68P6339
Product Name RES 32.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 32.6K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details