Vishay Intertechnology, Inc. RES 32.4K OHM 1/2W 1% AXIAL CMF5532K400FKEB70

Description
RES 32.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/2W 1% AXIAL - CMF5532K400FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W 1% AXIAL
CMF5532K400FKEB70
RES 32.4K OHM 1/2W 1% AXIAL CMF5532K400FKEB70
RES 32.4Kohm 1/2W 1% AXIAL

RES 32.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K400FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400FKEB70-ND
Through Hole Resistors CMF5532K400FKEB70-ND
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 32.4K 1% T-1 Eb E3 Vishay - 68P6330 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 32.4K 1% T-1 Eb E3 Vishay
68P6330
Cmf-55-70 32.4K 1% T-1 Eb E3 Vishay 68P6330
CMF-55-70 32.4K 1% T-1 EB e3

CMF-55-70 32.4K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400FKEB70 CMF5532K400FKEB70-ND 68P6330
Product Name RES 32.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 32.4K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers