Vishay Intertechnology, Inc. RES 32.4K OHM 1/2W 1% AXIAL CMF5532K400FKEA70

Description
RES 32.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/2W 1% AXIAL - CMF5532K400FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W 1% AXIAL
CMF5532K400FKEA70
RES 32.4K OHM 1/2W 1% AXIAL CMF5532K400FKEA70
RES 32.4Kohm 1/2W 1% AXIAL

RES 32.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K400FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400FKEA70-ND
Through Hole Resistors CMF5532K400FKEA70-ND
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 32.4K 1% T-1 Ea E3 Vishay - 68P6329 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 32.4K 1% T-1 Ea E3 Vishay
68P6329
Cmf-55-70 32.4K 1% T-1 Ea E3 Vishay 68P6329
CMF-55-70 32.4K 1% T-1 EA e3

CMF-55-70 32.4K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400FKEA70 CMF5532K400FKEA70-ND 68P6329
Product Name RES 32.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 32.4K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details