Vishay Intertechnology, Inc. Through Hole Resistors CMF5532K400FKBF

Description
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532K400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400FKBF-ND
Through Hole Resistors CMF5532K400FKBF-ND
32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32.4K OHM 1/2W 1% AXIAL - CMF5532K400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W 1% AXIAL
CMF5532K400FKBF
RES 32.4K OHM 1/2W 1% AXIAL CMF5532K400FKBF
RES 32.4Kohm 1/2W 1% AXIAL

RES 32.4Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3354
Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3354
Resistor,Metal Film,324KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,324KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400FKBF-ND CMF5532K400FKBF 41C3354
Product Name Through Hole Resistors RES 32.4K OHM 1/2W 1% AXIAL Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details