Vishay Intertechnology, Inc. RES 32.4K OHM 1/2W .5% AXIAL CMF5532K400DHEK

Description
RES 32.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 32.4Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4K OHM 1/2W .5% AXIAL - CMF5532K400DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4K OHM 1/2W .5% AXIAL
CMF5532K400DHEK
RES 32.4K OHM 1/2W .5% AXIAL CMF5532K400DHEK
RES 32.4Kohm 1/2W .5% AXIAL

RES 32.4Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5532K400DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K400DHEK-ND
Through Hole Resistors CMF5532K400DHEK-ND
32.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 32.4K .5% T-2 Ek E3 Vishay - 68P6325 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32.4K .5% T-2 Ek E3 Vishay
68P6325
Cmf-55 32.4K .5% T-2 Ek E3 Vishay 68P6325
CMF-55 32.4K .5% T-2 EK e3

CMF-55 32.4K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K400DHEK CMF5532K400DHEK-ND 68P6325
Product Name RES 32.4K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 32.4K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details