Vishay Intertechnology, Inc. Through Hole Resistors CMF5532K000DHRE

Description
32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5532K000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5532K000DHRE-ND
Through Hole Resistors CMF5532K000DHRE-ND
32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 32K OHM 1/2W .5% AXIAL - CMF5532K000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 1/2W .5% AXIAL
CMF5532K000DHRE
RES 32K OHM 1/2W .5% AXIAL CMF5532K000DHRE
RES 32Kohm 1/2W .5% AXIAL

RES 32Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 32K .5% T-2 R36 Vishay - 68P6313 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 32K .5% T-2 R36 Vishay
68P6313
Cmf-55 32K .5% T-2 R36 Vishay 68P6313
CMF-55 32K .5% T-2 R36

CMF-55 32K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5532K000DHRE-ND CMF5532K000DHRE 68P6313
Product Name Through Hole Resistors RES 32K OHM 1/2W .5% AXIAL Cmf-55 32K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details