Vishay Intertechnology, Inc. Through Hole Resistors CMF55328R00BEEK

Description
328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55328R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55328R00BEEK-ND
Through Hole Resistors CMF55328R00BEEK-ND
328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

328 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55328R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55328R00BEEK
Metal Film Resistors - CMF55328R00BEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 328 .1% T-9 Ek E3 Vishay - 68P6414 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 328 .1% T-9 Ek E3 Vishay
68P6414
Cmf-55 328 .1% T-9 Ek E3 Vishay 68P6414
CMF-55 328 .1% T-9 EK e3

CMF-55 328 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55328R00BEEK-ND CMF55328R00BEEK 68P6414
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 328 .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 328 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details