Vishay Intertechnology, Inc. RES 324K OHM 1/2W 1% AXIAL CMF55324K00FKRE

Description
RES 324Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 324Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/2W 1% AXIAL - CMF55324K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/2W 1% AXIAL
CMF55324K00FKRE
RES 324K OHM 1/2W 1% AXIAL CMF55324K00FKRE
RES 324Kohm 1/2W 1% AXIAL

RES 324Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55324K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55324K00FKRE-ND
Through Hole Resistors CMF55324K00FKRE-ND
324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

324 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3412 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3412
Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3412
Resistor,Metal Film,324KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,324KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55324K00FKRE CMF55324K00FKRE-ND 41C3412
Product Name RES 324K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,324Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 324000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details