Vishay Intertechnology, Inc. Through Hole Resistors CMF55320R00CHEA

Description
320 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
320 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55320R00CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55320R00CHEA-ND
Through Hole Resistors CMF55320R00CHEA-ND
320 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

320 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55320R00CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55320R00CHEA
Metal Film Resistors - CMF55320R00CHEA
Metal Film Resistors - Through Hole CMF-55 320 .25% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 320 .25% T-2 EA e3

Supplier's Site
Cmf-55 320 .25% T-2 Ea E3 Vishay - 68P6371 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 320 .25% T-2 Ea E3 Vishay
68P6371
Cmf-55 320 .25% T-2 Ea E3 Vishay 68P6371
CMF-55 320 .25% T-2 EA e3

CMF-55 320 .25% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55320R00CHEA-ND CMF55320R00CHEA 68P6371
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 320 .25% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details