Vishay Intertechnology, Inc. RES 320 OHM 1/2W .1% AXIAL CMF55320R00BEEK

Description
RES 320ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 320ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320 OHM 1/2W .1% AXIAL - CMF55320R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320 OHM 1/2W .1% AXIAL
CMF55320R00BEEK
RES 320 OHM 1/2W .1% AXIAL CMF55320R00BEEK
RES 320ohm 1/2W .1% AXIAL

RES 320ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55320R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55320R00BEEK-ND
Through Hole Resistors CMF55320R00BEEK-ND
320 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

320 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 320 .1% T-9 Ek E3 Vishay - 68P6368 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 320 .1% T-9 Ek E3 Vishay
68P6368
Cmf-55 320 .1% T-9 Ek E3 Vishay 68P6368
CMF-55 320 .1% T-9 EK e3

CMF-55 320 .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55320R00BEEK CMF55320R00BEEK-ND 68P6368
Product Name RES 320 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 320 .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320 ohms 320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details