Vishay Intertechnology, Inc. RES 31.6 OHM 1/2W 1% AXIAL CMF5531R600FKR7

Description
RES 31.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/2W 1% AXIAL - CMF5531R600FKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/2W 1% AXIAL
CMF5531R600FKR7
RES 31.6 OHM 1/2W 1% AXIAL CMF5531R600FKR7
RES 31.6ohm 1/2W 1% AXIAL

RES 31.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531R600FKR7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531R600FKR7-ND
Through Hole Resistors CMF5531R600FKR7-ND
31.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 31.6 1% T-1 Re7 Vishay - 68P6273 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 31.6 1% T-1 Re7 Vishay
68P6273
Cmf-55 31.6 1% T-1 Re7 Vishay 68P6273
CMF-55 31.6 1% T-1 RE7

CMF-55 31.6 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531R600FKR7 CMF5531R600FKR7-ND 68P6273
Product Name RES 31.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 31.6 1% T-1 Re7 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details