Vishay Intertechnology, Inc. RES 31.6 OHM 1/2W 1% AXIAL CMF5531R600FKEA

Description
RES 31.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 1/2W 1% AXIAL - CMF5531R600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 1/2W 1% AXIAL
CMF5531R600FKEA
RES 31.6 OHM 1/2W 1% AXIAL CMF5531R600FKEA
RES 31.6ohm 1/2W 1% AXIAL

RES 31.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531R600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531R600FKEA-ND
Through Hole Resistors CMF5531R600FKEA-ND
31.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 31.6 1% T-1 Ea E3 Vishay - 48P6550 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 31.6 1% T-1 Ea E3 Vishay
48P6550
Cmf-55 31.6 1% T-1 Ea E3 Vishay 48P6550
CMF-55 31.6 1% T-1 EA e3

CMF-55 31.6 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531R600FKEA CMF5531R600FKEA-ND 48P6550
Product Name RES 31.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 31.6 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details