Vishay Intertechnology, Inc. RES 31.6K OHM 1/2W 1% AXIAL CMF5531K600FKEB70

Description
RES 31.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/2W 1% AXIAL - CMF5531K600FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/2W 1% AXIAL
CMF5531K600FKEB70
RES 31.6K OHM 1/2W 1% AXIAL CMF5531K600FKEB70
RES 31.6Kohm 1/2W 1% AXIAL

RES 31.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5531K600FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5531K600FKEB70-ND
Through Hole Resistors CMF5531K600FKEB70-ND
31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

31.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 31.6K 1% T-1 Eb E3 Vishay - 68P6251 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 31.6K 1% T-1 Eb E3 Vishay
68P6251
Cmf-55-70 31.6K 1% T-1 Eb E3 Vishay 68P6251
CMF-55-70 31.6K 1% T-1 EB e3

CMF-55-70 31.6K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5531K600FKEB70 CMF5531K600FKEB70-ND 68P6251
Product Name RES 31.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 31.6K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers